Vishay Intertechnology, Inc. Through Hole Resistors CMF554K4200CHBF

Description
4.42 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K4200CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4200CHBF-ND
Through Hole Resistors CMF554K4200CHBF-ND
4.42 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.42K OHM 1/2W .25% AXIAL - CMF554K4200CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W .25% AXIAL
CMF554K4200CHBF
RES 4.42K OHM 1/2W .25% AXIAL CMF554K4200CHBF
RES 4.42Kohm 1/2W .25% AXIAL

RES 4.42Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 4.42K .25% T-2 B14 Vishay - 68P7294 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.42K .25% T-2 B14 Vishay
68P7294
Cmf-55 4.42K .25% T-2 B14 Vishay 68P7294
CMF-55 4.42K .25% T-2 B14

CMF-55 4.42K .25% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4200CHBF-ND CMF554K4200CHBF 68P7294
Product Name Through Hole Resistors RES 4.42K OHM 1/2W .25% AXIAL Cmf-55 4.42K .25% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details