Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K4200BERE

Description
Metal Film Resistors - Through Hole CMF-55 4.42K .1% T-9 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 4.42K .1% T-9 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K4200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K4200BERE
Metal Film Resistors - CMF554K4200BERE
Metal Film Resistors - Through Hole CMF-55 4.42K .1% T-9 R36

Metal Film Resistors - Through Hole CMF-55 4.42K .1% T-9 R36

Supplier's Site
Through Hole Resistors - CMF554K4200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4200BERE-ND
Through Hole Resistors CMF554K4200BERE-ND
4.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K4200BERE CMF554K4200BERE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details