Vishay Intertechnology, Inc. RES 4.37K OHM 1/2W .1% AXIAL CMF554K3700BHRE

Description
RES 4.37Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.37Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.37K OHM 1/2W .1% AXIAL - CMF554K3700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.37K OHM 1/2W .1% AXIAL
CMF554K3700BHRE
RES 4.37K OHM 1/2W .1% AXIAL CMF554K3700BHRE
RES 4.37Kohm 1/2W .1% AXIAL

RES 4.37Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3700BHRE-ND
Through Hole Resistors CMF554K3700BHRE-ND
4.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.37K .1% T-2 R36 Vishay - 68P7291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.37K .1% T-2 R36 Vishay
68P7291
Cmf-55 4.37K .1% T-2 R36 Vishay 68P7291
CMF-55 4.37K .1% T-2 R36

CMF-55 4.37K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3700BHRE CMF554K3700BHRE-ND 68P7291
Product Name RES 4.37K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.37K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details