Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K3700BHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K3700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K3700BHEA
Metal Film Resistors - CMF554K3700BHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K3700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3700BHEA-ND
Through Hole Resistors CMF554K3700BHEA-ND
4.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.37K .1% T-2 Ea E3 Vishay - 68P7289 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.37K .1% T-2 Ea E3 Vishay
68P7289
Cmf-55 4.37K .1% T-2 Ea E3 Vishay 68P7289
CMF-55 4.37K .1% T-2 EA e3

CMF-55 4.37K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3700BHEA CMF554K3700BHEA-ND 68P7289
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.37K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details