Vishay Intertechnology, Inc. Through Hole Resistors CMF554K3500BER6

Description
4.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K3500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3500BER6-ND
Through Hole Resistors CMF554K3500BER6-ND
4.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.35K OHM 1/2W 0.1% AXIAL - CMF554K3500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.35K OHM 1/2W 0.1% AXIAL
CMF554K3500BER6
RES 4.35K OHM 1/2W 0.1% AXIAL CMF554K3500BER6
RES 4.35Kohm 1/2W 0.1% AXIAL

RES 4.35Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 4.35K .1% T-9 Re6 Vishay - 68P7285 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.35K .1% T-9 Re6 Vishay
68P7285
Cmf-55 4.35K .1% T-9 Re6 Vishay 68P7285
CMF-55 4.35K .1% T-9 RE6

CMF-55 4.35K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3500BER6-ND CMF554K3500BER6 68P7285
Product Name Through Hole Resistors RES 4.35K OHM 1/2W 0.1% AXIAL Cmf-55 4.35K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details