Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K3500BEEB

Description
Metal Film Resistors - Through Hole 1/4watt 4.35Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.35Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K3500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K3500BEEB
Metal Film Resistors - CMF554K3500BEEB
Metal Film Resistors - Through Hole 1/4watt 4.35Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 4.35Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF554K3500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3500BEEB-ND
Through Hole Resistors CMF554K3500BEEB-ND
4.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.35K .1% T-9 Eb E3 Vishay - 68P7284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.35K .1% T-9 Eb E3 Vishay
68P7284
Cmf-55 4.35K .1% T-9 Eb E3 Vishay 68P7284
CMF-55 4.35K .1% T-9 EB e3

CMF-55 4.35K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3500BEEB CMF554K3500BEEB-ND 68P7284
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.35K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers