Vishay Intertechnology, Inc. Through Hole Resistors CMF554K3200FKEK

Description
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K3200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200FKEK-ND
Through Hole Resistors CMF554K3200FKEK-ND
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.32K OHM 1/2W 1% AXIAL - CMF554K3200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W 1% AXIAL
CMF554K3200FKEK
RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FKEK
RES 4.32Kohm 1/2W 1% AXIAL

RES 4.32Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.32K 1% T-1 Ek E3 Vishay - 48P6699 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32K 1% T-1 Ek E3 Vishay
48P6699
Cmf-55 4.32K 1% T-1 Ek E3 Vishay 48P6699
CMF-55 4.32K 1% T-1 EK e3

CMF-55 4.32K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200FKEK-ND CMF554K3200FKEK 48P6699
Product Name Through Hole Resistors RES 4.32K OHM 1/2W 1% AXIAL Cmf-55 4.32K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details