Vishay Intertechnology, Inc. RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FHEK

Description
RES 4.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/2W 1% AXIAL - CMF554K3200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W 1% AXIAL
CMF554K3200FHEK
RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FHEK
RES 4.32Kohm 1/2W 1% AXIAL

RES 4.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200FHEK-ND
Through Hole Resistors CMF554K3200FHEK-ND
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K3200FHEK CMF554K3200FHEK-ND
Product Name RES 4.32K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details