Vishay Intertechnology, Inc. Through Hole Resistors CMF554K3200FHEA70

Description
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K3200FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200FHEA70-ND
Through Hole Resistors CMF554K3200FHEA70-ND
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.32K OHM 1/2W 1% AXIAL - CMF554K3200FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W 1% AXIAL
CMF554K3200FHEA70
RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FHEA70
RES 4.32Kohm 1/2W 1% AXIAL

RES 4.32Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 4.32K 1% T-2 Ea E3 Vishay - 68P7270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.32K 1% T-2 Ea E3 Vishay
68P7270
Cmf-55-70 4.32K 1% T-2 Ea E3 Vishay 68P7270
CMF-55-70 4.32K 1% T-2 EA e3

CMF-55-70 4.32K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200FHEA70-ND CMF554K3200FHEA70 68P7270
Product Name Through Hole Resistors RES 4.32K OHM 1/2W 1% AXIAL Cmf-55-70 4.32K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details