Vishay Intertechnology, Inc. RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FHBF70

Description
RES 4.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/2W 1% AXIAL - CMF554K3200FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W 1% AXIAL
CMF554K3200FHBF70
RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FHBF70
RES 4.32Kohm 1/2W 1% AXIAL

RES 4.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3200FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200FHBF70-ND
Through Hole Resistors CMF554K3200FHBF70-ND
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.32K 1% T-2 B14 Vishay - 68P7268 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.32K 1% T-2 B14 Vishay
68P7268
Cmf-55-70 4.32K 1% T-2 B14 Vishay 68P7268
CMF-55-70 4.32K 1% T-2 B14

CMF-55-70 4.32K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200FHBF70 CMF554K3200FHBF70-ND 68P7268
Product Name RES 4.32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.32K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details