Vishay Intertechnology, Inc. Through Hole Resistors CMF554K3200DHR6

Description
4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K3200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200DHR6-ND
Through Hole Resistors CMF554K3200DHR6-ND
4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K3200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K3200DHR6
Metal Film Resistors - CMF554K3200DHR6
Metal Film Resistors - Through Hole 1/4watt 4.32Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 4.32Kohms 0.5%

Supplier's Site
Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4244
Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4244
Resistor,Metal Film,4.32KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.32KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200DHR6-ND CMF554K3200DHR6 41C4244
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details