Vishay Intertechnology, Inc. RES 4.32K OHM 1/2W .5% AXIAL CMF554K3200DHEK

Description
RES 4.32Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/2W .5% AXIAL - CMF554K3200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W .5% AXIAL
CMF554K3200DHEK
RES 4.32K OHM 1/2W .5% AXIAL CMF554K3200DHEK
RES 4.32Kohm 1/2W .5% AXIAL

RES 4.32Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200DHEK-ND
Through Hole Resistors CMF554K3200DHEK-ND
4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32K .5% T-2 Ek E3 Vishay - 68P7267 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32K .5% T-2 Ek E3 Vishay
68P7267
Cmf-55 4.32K .5% T-2 Ek E3 Vishay 68P7267
CMF-55 4.32K .5% T-2 EK e3

CMF-55 4.32K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200DHEK CMF554K3200DHEK-ND 68P7267
Product Name RES 4.32K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 4.32K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details