Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K3200BHBF

Description
Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K3200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K3200BHBF
Metal Film Resistors - CMF554K3200BHBF
Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF554K3200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200BHBF-ND
Through Hole Resistors CMF554K3200BHBF-ND
4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K3200BHBF CMF554K3200BHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details