Vishay Intertechnology, Inc. RES 4.32K OHM 1/2W .1% AXIAL CMF554K3200BERE

Description
RES 4.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/2W .1% AXIAL - CMF554K3200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W .1% AXIAL
CMF554K3200BERE
RES 4.32K OHM 1/2W .1% AXIAL CMF554K3200BERE
RES 4.32Kohm 1/2W .1% AXIAL

RES 4.32Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200BERE-ND
Through Hole Resistors CMF554K3200BERE-ND
4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K3200BERE CMF554K3200BERE-ND
Product Name RES 4.32K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details