Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K3200BEBF

Description
Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K3200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K3200BEBF
Metal Film Resistors - CMF554K3200BEBF
Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-9 B14

Metal Film Resistors - Through Hole CMF-55 4.32K .1% T-9 B14

Supplier's Site
Through Hole Resistors - CMF554K3200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200BEBF-ND
Through Hole Resistors CMF554K3200BEBF-ND
4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K3200BEBF CMF554K3200BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers