Vishay Intertechnology, Inc. RES 4.3K OHM 1/2W 1% AXIAL CMF554K3000FHR6

Description
RES 4.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/2W 1% AXIAL - CMF554K3000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 1% AXIAL
CMF554K3000FHR6
RES 4.3K OHM 1/2W 1% AXIAL CMF554K3000FHR6
RES 4.3Kohm 1/2W 1% AXIAL

RES 4.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3000FHR6-ND
Through Hole Resistors CMF554K3000FHR6-ND
4.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.3K 1% T-2 Re6 Vishay - 68P7261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3K 1% T-2 Re6 Vishay
68P7261
Cmf-55 4.3K 1% T-2 Re6 Vishay 68P7261
CMF-55 4.3K 1% T-2 RE6

CMF-55 4.3K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3000FHR6 CMF554K3000FHR6-ND 68P7261
Product Name RES 4.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.3K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers