Vishay Intertechnology, Inc. RES 4.3K OHM 1/2W 1% AXIAL CMF554K3000FEEB

Description
RES 4.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/2W 1% AXIAL - CMF554K3000FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 1% AXIAL
CMF554K3000FEEB
RES 4.3K OHM 1/2W 1% AXIAL CMF554K3000FEEB
RES 4.3Kohm 1/2W 1% AXIAL

RES 4.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3000FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3000FEEB-ND
Through Hole Resistors CMF554K3000FEEB-ND
4.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K3000FEEB CMF554K3000FEEB-ND
Product Name RES 4.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers