Vishay Intertechnology, Inc. RES 4.3K OHM 1/2W 0.1% AXIAL CMF554K3000BEEB

Description
RES 4.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/2W 0.1% AXIAL - CMF554K3000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 0.1% AXIAL
CMF554K3000BEEB
RES 4.3K OHM 1/2W 0.1% AXIAL CMF554K3000BEEB
RES 4.3Kohm 1/2W 0.1% AXIAL

RES 4.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3000BEEB-ND
Through Hole Resistors CMF554K3000BEEB-ND
4.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.3K .1% T-9 Eb E3 Vishay - 68P7259 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3K .1% T-9 Eb E3 Vishay
68P7259
Cmf-55 4.3K .1% T-9 Eb E3 Vishay 68P7259
CMF-55 4.3K .1% T-9 EB e3

CMF-55 4.3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3000BEEB CMF554K3000BEEB-ND 68P7259
Product Name RES 4.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 4.3K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details