Vishay Intertechnology, Inc. Through Hole Resistors CMF554K2700FKR6

Description
4.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K2700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2700FKR6-ND
Through Hole Resistors CMF554K2700FKR6-ND
4.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K2700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K2700FKR6
Metal Film Resistors - CMF554K2700FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 4.27 Kohm, +/1 Percent, 100 Ppm Vishay - 41C4230 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.27 Kohm, +/1 Percent, 100 Ppm Vishay
41C4230
Cmf55, 4.27 Kohm, +/1 Percent, 100 Ppm Vishay 41C4230
CMF55, 4.27 kOhm, +/- 1 Percent, 100 ppm

CMF55, 4.27 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2700FKR6-ND CMF554K2700FKR6 41C4230
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 4.27 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details