Vishay Intertechnology, Inc. RES 4.27K OHM 1/2W 1% AXIAL CMF554K2700FKEB

Description
RES 4.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.27K OHM 1/2W 1% AXIAL - CMF554K2700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.27K OHM 1/2W 1% AXIAL
CMF554K2700FKEB
RES 4.27K OHM 1/2W 1% AXIAL CMF554K2700FKEB
RES 4.27Kohm 1/2W 1% AXIAL

RES 4.27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2700FKEB-ND
Through Hole Resistors CMF554K2700FKEB-ND
4.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.27K 1% T-1 Eb E3 Vishay - 48P6696 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.27K 1% T-1 Eb E3 Vishay
48P6696
Cmf-55 4.27K 1% T-1 Eb E3 Vishay 48P6696
CMF-55 4.27K 1% T-1 EB e3

CMF-55 4.27K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2700FKEB CMF554K2700FKEB-ND 48P6696
Product Name RES 4.27K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.27K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details