Vishay Intertechnology, Inc. RES 4.27K OHM 1/2W .5% AXIAL CMF554K2700DHEK

Description
RES 4.27Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.27Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.27K OHM 1/2W .5% AXIAL - CMF554K2700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.27K OHM 1/2W .5% AXIAL
CMF554K2700DHEK
RES 4.27K OHM 1/2W .5% AXIAL CMF554K2700DHEK
RES 4.27Kohm 1/2W .5% AXIAL

RES 4.27Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2700DHEK-ND
Through Hole Resistors CMF554K2700DHEK-ND
4.27 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.27 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K2700DHEK CMF554K2700DHEK-ND
Product Name RES 4.27K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details