Vishay Intertechnology, Inc. RES 4.221K OHM 1/2W 1% AXIAL CMF554K2210FKEK

Description
RES 4.221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.221K OHM 1/2W 1% AXIAL - CMF554K2210FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.221K OHM 1/2W 1% AXIAL
CMF554K2210FKEK
RES 4.221K OHM 1/2W 1% AXIAL CMF554K2210FKEK
RES 4.221Kohm 1/2W 1% AXIAL

RES 4.221Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2210FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2210FKEK-ND
Through Hole Resistors CMF554K2210FKEK-ND
4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.221K 1% T-1 Ek E3 Vishay - 48P6694 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.221K 1% T-1 Ek E3 Vishay
48P6694
Cmf-55 4.221K 1% T-1 Ek E3 Vishay 48P6694
CMF-55 4.221K 1% T-1 EK e3

CMF-55 4.221K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2210FKEK CMF554K2210FKEK-ND 48P6694
Product Name RES 4.221K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.221K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details