Vishay Intertechnology, Inc. RES 4.221K OHM 1/2W 1% AXIAL CMF554K2210FKEB

Description
RES 4.221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.221K OHM 1/2W 1% AXIAL - CMF554K2210FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.221K OHM 1/2W 1% AXIAL
CMF554K2210FKEB
RES 4.221K OHM 1/2W 1% AXIAL CMF554K2210FKEB
RES 4.221Kohm 1/2W 1% AXIAL

RES 4.221Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2210FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2210FKEB-ND
Through Hole Resistors CMF554K2210FKEB-ND
4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.221K 1% T-1 Eb E3 Vishay - 48P6693 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.221K 1% T-1 Eb E3 Vishay
48P6693
Cmf-55 4.221K 1% T-1 Eb E3 Vishay 48P6693
CMF-55 4.221K 1% T-1 EB e3

CMF-55 4.221K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2210FKEB CMF554K2210FKEB-ND 48P6693
Product Name RES 4.221K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.221K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers