Vishay Intertechnology, Inc. Through Hole Resistors CMF554K2210FKBF

Description
4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K2210FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2210FKBF-ND
Through Hole Resistors CMF554K2210FKBF-ND
4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.221K OHM 1/2W 1% AXIAL - CMF554K2210FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.221K OHM 1/2W 1% AXIAL
CMF554K2210FKBF
RES 4.221K OHM 1/2W 1% AXIAL CMF554K2210FKBF
RES 4.221Kohm 1/2W 1% AXIAL

RES 4.221Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.221K 1% T-1 B14 Vishay - 68P7253 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.221K 1% T-1 B14 Vishay
68P7253
Cmf-55 4.221K 1% T-1 B14 Vishay 68P7253
CMF-55 4.221K 1% T-1 B14

CMF-55 4.221K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2210FKBF-ND CMF554K2210FKBF 68P7253
Product Name Through Hole Resistors RES 4.221K OHM 1/2W 1% AXIAL Cmf-55 4.221K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details