Vishay Intertechnology, Inc. RES 4.22K OHM 1/2W .5% AXIAL CMF554K2200DHEA

Description
RES 4.22Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/2W .5% AXIAL - CMF554K2200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W .5% AXIAL
CMF554K2200DHEA
RES 4.22K OHM 1/2W .5% AXIAL CMF554K2200DHEA
RES 4.22Kohm 1/2W .5% AXIAL

RES 4.22Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2200DHEA-ND
Through Hole Resistors CMF554K2200DHEA-ND
4.22 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22K .5% T-2 Ea E3 Vishay - 68P7244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22K .5% T-2 Ea E3 Vishay
68P7244
Cmf-55 4.22K .5% T-2 Ea E3 Vishay 68P7244
CMF-55 4.22K .5% T-2 EA e3

CMF-55 4.22K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2200DHEA CMF554K2200DHEA-ND 68P7244
Product Name RES 4.22K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 4.22K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details