Vishay Intertechnology, Inc. RES 4.22K OHM 1/2W .1% AXIAL CMF554K2200BEEK

Description
RES 4.22Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/2W .1% AXIAL - CMF554K2200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W .1% AXIAL
CMF554K2200BEEK
RES 4.22K OHM 1/2W .1% AXIAL CMF554K2200BEEK
RES 4.22Kohm 1/2W .1% AXIAL

RES 4.22Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2200BEEK-ND
Through Hole Resistors CMF554K2200BEEK-ND
4.22 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K2200BEEK CMF554K2200BEEK-ND
Product Name RES 4.22K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details