Vishay Intertechnology, Inc. RES 4.17K OHM 1/2W .1% AXIAL CMF554K1700BERE70

Description
RES 4.17Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.17Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.17K OHM 1/2W .1% AXIAL - CMF554K1700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.17K OHM 1/2W .1% AXIAL
CMF554K1700BERE70
RES 4.17K OHM 1/2W .1% AXIAL CMF554K1700BERE70
RES 4.17Kohm 1/2W .1% AXIAL

RES 4.17Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K1700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1700BERE70-ND
Through Hole Resistors CMF554K1700BERE70-ND
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.17 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.17 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4204
Cmf55, 4.17 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4204
CMF55, 4.17 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 4.17 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1700BERE70 CMF554K1700BERE70-ND 41C4204
Product Name RES 4.17K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 4.17 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers