Vishay Intertechnology, Inc. Through Hole Resistors CMF554K1700BER670

Description
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K1700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1700BER670-ND
Through Hole Resistors CMF554K1700BER670-ND
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.17K OHM 1/2W .1% AXIAL - CMF554K1700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.17K OHM 1/2W .1% AXIAL
CMF554K1700BER670
RES 4.17K OHM 1/2W .1% AXIAL CMF554K1700BER670
RES 4.17Kohm 1/2W .1% AXIAL

RES 4.17Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,41.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4205
Resistor,metal Film,41.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4205
Resistor,Metal Film,41.7KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,41.7KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1700BER670-ND CMF554K1700BER670 41C4205
Product Name Through Hole Resistors RES 4.17K OHM 1/2W .1% AXIAL Resistor,metal Film,41.7Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers