Vishay Intertechnology, Inc. Through Hole Resistors CMF554K1700BEEB70

Description
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K1700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1700BEEB70-ND
Through Hole Resistors CMF554K1700BEEB70-ND
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.17K OHM 1/2W .1% AXIAL - CMF554K1700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.17K OHM 1/2W .1% AXIAL
CMF554K1700BEEB70
RES 4.17K OHM 1/2W .1% AXIAL CMF554K1700BEEB70
RES 4.17Kohm 1/2W .1% AXIAL

RES 4.17Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 4.17K .1% T-9 Eb E3 Vishay - 68P7236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.17K .1% T-9 Eb E3 Vishay
68P7236
Cmf-55-70 4.17K .1% T-9 Eb E3 Vishay 68P7236
CMF-55-70 4.17K .1% T-9 EB e3

CMF-55-70 4.17K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1700BEEB70-ND CMF554K1700BEEB70 68P7236
Product Name Through Hole Resistors RES 4.17K OHM 1/2W .1% AXIAL Cmf-55-70 4.17K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details