Vishay Intertechnology, Inc. RES 4.17K OHM 1/2W .1% AXIAL CMF554K1700BEBF

Description
RES 4.17Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.17Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.17K OHM 1/2W .1% AXIAL - CMF554K1700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.17K OHM 1/2W .1% AXIAL
CMF554K1700BEBF
RES 4.17K OHM 1/2W .1% AXIAL CMF554K1700BEBF
RES 4.17Kohm 1/2W .1% AXIAL

RES 4.17Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K1700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1700BEBF-ND
Through Hole Resistors CMF554K1700BEBF-ND
4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.17 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K1700BEBF CMF554K1700BEBF-ND
Product Name RES 4.17K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers