Vishay Intertechnology, Inc. Through Hole Resistors CMF554K1200FKR670

Description
4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K1200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1200FKR670-ND
Through Hole Resistors CMF554K1200FKR670-ND
4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.12K OHM 1/2W 1% AXIAL - CMF554K1200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/2W 1% AXIAL
CMF554K1200FKR670
RES 4.12K OHM 1/2W 1% AXIAL CMF554K1200FKR670
RES 4.12Kohm 1/2W 1% AXIAL

RES 4.12Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 4.12K 1% T-1 Re6 Vishay - 68P7228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.12K 1% T-1 Re6 Vishay
68P7228
Cmf-55-70 4.12K 1% T-1 Re6 Vishay 68P7228
CMF-55-70 4.12K 1% T-1 RE6

CMF-55-70 4.12K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1200FKR670-ND CMF554K1200FKR670 68P7228
Product Name Through Hole Resistors RES 4.12K OHM 1/2W 1% AXIAL Cmf-55-70 4.12K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details