Vishay Intertechnology, Inc. RES 4.12K OHM 1/2W 1% AXIAL CMF554K1200FKEK

Description
RES 4.12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/2W 1% AXIAL - CMF554K1200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/2W 1% AXIAL
CMF554K1200FKEK
RES 4.12K OHM 1/2W 1% AXIAL CMF554K1200FKEK
RES 4.12Kohm 1/2W 1% AXIAL

RES 4.12Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K1200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1200FKEK-ND
Through Hole Resistors CMF554K1200FKEK-ND
4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.12K 1% T-1 Ek E3 Vishay - 48P6689 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.12K 1% T-1 Ek E3 Vishay
48P6689
Cmf-55 4.12K 1% T-1 Ek E3 Vishay 48P6689
CMF-55 4.12K 1% T-1 EK e3

CMF-55 4.12K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1200FKEK CMF554K1200FKEK-ND 48P6689
Product Name RES 4.12K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.12K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details