Vishay Intertechnology, Inc. RES 4.12K OHM 1/2W 1% AXIAL CMF554K1200FKEB

Description
RES 4.12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/2W 1% AXIAL - CMF554K1200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/2W 1% AXIAL
CMF554K1200FKEB
RES 4.12K OHM 1/2W 1% AXIAL CMF554K1200FKEB
RES 4.12Kohm 1/2W 1% AXIAL

RES 4.12Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K1200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1200FKEB-ND
Through Hole Resistors CMF554K1200FKEB-ND
4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.12K 1% T-1 Eb E3 Vishay - 48P6688 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.12K 1% T-1 Eb E3 Vishay
48P6688
Cmf-55 4.12K 1% T-1 Eb E3 Vishay 48P6688
CMF-55 4.12K 1% T-1 EB e3

CMF-55 4.12K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1200FKEB CMF554K1200FKEB-ND 48P6688
Product Name RES 4.12K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.12K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers