Vishay Intertechnology, Inc. Through Hole Resistors CMF554K1200DHR6

Description
4.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K1200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1200DHR6-ND
Through Hole Resistors CMF554K1200DHR6-ND
4.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K1200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K1200DHR6
Metal Film Resistors - CMF554K1200DHR6
Metal Film Resistors - Through Hole 1/4watt 4.12Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 4.12Kohms 0.5%

Supplier's Site
Resistor,metal Film,4.12Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.12Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4197
Resistor,metal Film,4.12Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4197
Resistor,Metal Film,4.12KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.12KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1200DHR6-ND CMF554K1200DHR6 41C4197
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.12Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details