Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K1200DHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K1200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K1200DHEB
Metal Film Resistors - CMF554K1200DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K1200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1200DHEB-ND
Through Hole Resistors CMF554K1200DHEB-ND
4.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.12K .5% T-2 Eb E3 Vishay - 68P7219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.12K .5% T-2 Eb E3 Vishay
68P7219
Cmf-55 4.12K .5% T-2 Eb E3 Vishay 68P7219
CMF-55 4.12K .5% T-2 EB e3

CMF-55 4.12K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1200DHEB CMF554K1200DHEB-ND 68P7219
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.12K .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details