Vishay Intertechnology, Inc. Through Hole Resistors CMF554K1200BERE70

Description
4.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K1200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1200BERE70-ND
Through Hole Resistors CMF554K1200BERE70-ND
4.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.12K OHM 1/2W .1% AXIAL - CMF554K1200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/2W .1% AXIAL
CMF554K1200BERE70
RES 4.12K OHM 1/2W .1% AXIAL CMF554K1200BERE70
RES 4.12Kohm 1/2W .1% AXIAL

RES 4.12Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 4.12 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.12 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4186
Cmf55, 4.12 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4186
CMF55, 4.12 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 4.12 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1200BERE70-ND CMF554K1200BERE70 41C4186
Product Name Through Hole Resistors RES 4.12K OHM 1/2W .1% AXIAL Cmf55, 4.12 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers