Vishay Intertechnology, Inc. RES 4.1K OHM 1/2W 0.1% AXIAL CMF554K1000BEBF

Description
RES 4.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.1K OHM 1/2W 0.1% AXIAL - CMF554K1000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.1K OHM 1/2W 0.1% AXIAL
CMF554K1000BEBF
RES 4.1K OHM 1/2W 0.1% AXIAL CMF554K1000BEBF
RES 4.1Kohm 1/2W 0.1% AXIAL

RES 4.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K1000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1000BEBF-ND
Through Hole Resistors CMF554K1000BEBF-ND
4.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4181
Cmf55, 4.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4181
CMF55, 4.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 4.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1000BEBF CMF554K1000BEBF-ND 41C4181
Product Name RES 4.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 4.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details