Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K0700BHEK

Description
Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K0700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K0700BHEK
Metal Film Resistors - CMF554K0700BHEK
Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF554K0700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0700BHEK-ND
Through Hole Resistors CMF554K0700BHEK-ND
4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.07K .1% T-2 Ek E3 Vishay - 68P7208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.07K .1% T-2 Ek E3 Vishay
68P7208
Cmf-55 4.07K .1% T-2 Ek E3 Vishay 68P7208
CMF-55 4.07K .1% T-2 EK e3

CMF-55 4.07K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0700BHEK CMF554K0700BHEK-ND 68P7208
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.07K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers