Vishay Intertechnology, Inc. RES 4.07K OHM 1/2W .1% AXIAL CMF554K0700BERE

Description
RES 4.07Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.07Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07K OHM 1/2W .1% AXIAL - CMF554K0700BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07K OHM 1/2W .1% AXIAL
CMF554K0700BERE
RES 4.07K OHM 1/2W .1% AXIAL CMF554K0700BERE
RES 4.07Kohm 1/2W .1% AXIAL

RES 4.07Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0700BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0700BERE-ND
Through Hole Resistors CMF554K0700BERE-ND
4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K0700BERE CMF554K0700BERE-ND
Product Name RES 4.07K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers