Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K0700BER6

Description
Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K0700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K0700BER6
Metal Film Resistors - CMF554K0700BER6
Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 4.07Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF554K0700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0700BER6-ND
Through Hole Resistors CMF554K0700BER6-ND
4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.07K .1% T-9 Re6 Vishay - 68P7206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.07K .1% T-9 Re6 Vishay
68P7206
Cmf-55 4.07K .1% T-9 Re6 Vishay 68P7206
CMF-55 4.07K .1% T-9 RE6

CMF-55 4.07K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0700BER6 CMF554K0700BER6-ND 68P7206
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.07K .1% T-9 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details