Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K0700BEEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K0700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K0700BEEA
Metal Film Resistors - CMF554K0700BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554K0700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0700BEEA-ND
Through Hole Resistors CMF554K0700BEEA-ND
4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.07 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.07K .1% T-9 Ea E3 Vishay - 68P7205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.07K .1% T-9 Ea E3 Vishay
68P7205
Cmf-55 4.07K .1% T-9 Ea E3 Vishay 68P7205
CMF-55 4.07K .1% T-9 EA e3

CMF-55 4.07K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0700BEEA CMF554K0700BEEA-ND 68P7205
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 4.07K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details