Vishay Intertechnology, Inc. Through Hole Resistors CMF554K0200FLBF

Description
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K0200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200FLBF-ND
Through Hole Resistors CMF554K0200FLBF-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.02K OHM 1/2W 1% AXIAL - CMF554K0200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W 1% AXIAL
CMF554K0200FLBF
RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FLBF
RES 4.02Kohm 1/2W 1% AXIAL

RES 4.02Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.02K 1% T-0 B14 Vishay - 68P7204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.02K 1% T-0 B14 Vishay
68P7204
Cmf-55 4.02K 1% T-0 B14 Vishay 68P7204
CMF-55 4.02K 1% T-0 B14

CMF-55 4.02K 1% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200FLBF-ND CMF554K0200FLBF 68P7204
Product Name Through Hole Resistors RES 4.02K OHM 1/2W 1% AXIAL Cmf-55 4.02K 1% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers