Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKRE70

Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W 1% AXIAL - CMF554K0200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W 1% AXIAL
CMF554K0200FKRE70
RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKRE70
RES 4.02Kohm 1/2W 1% AXIAL

RES 4.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200FKRE70-ND
Through Hole Resistors CMF554K0200FKRE70-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.02K 1% T-1 R36 Vishay - 68P7197 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.02K 1% T-1 R36 Vishay
68P7197
Cmf-55-70 4.02K 1% T-1 R36 Vishay 68P7197
CMF-55-70 4.02K 1% T-1 R36

CMF-55-70 4.02K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200FKRE70 CMF554K0200FKRE70-ND 68P7197
Product Name RES 4.02K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.02K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers