Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKEK

Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W 1% AXIAL - CMF554K0200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W 1% AXIAL
CMF554K0200FKEK
RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKEK
RES 4.02Kohm 1/2W 1% AXIAL

RES 4.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200FKEK-ND
Through Hole Resistors CMF554K0200FKEK-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 93K6855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
93K6855
Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 93K6855
Resistor,Metal Film,4.02KOhms,250WV ,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,4.02KOhms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200FKEK CMF554K0200FKEK-ND 93K6855
Product Name RES 4.02K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details