Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKEA70

Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W 1% AXIAL - CMF554K0200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W 1% AXIAL
CMF554K0200FKEA70
RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKEA70
RES 4.02Kohm 1/2W 1% AXIAL

RES 4.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200FKEA70-ND
Through Hole Resistors CMF554K0200FKEA70-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K0200FKEA70 CMF554K0200FKEA70-ND
Product Name RES 4.02K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details