Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKBF

Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W 1% AXIAL - CMF554K0200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W 1% AXIAL
CMF554K0200FKBF
RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FKBF
RES 4.02Kohm 1/2W 1% AXIAL

RES 4.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200FKBF-ND
Through Hole Resistors CMF554K0200FKBF-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 71C9413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
71C9413
Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 71C9413
Resistor,Metal Film,4.02KOhms,250WV ,1+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Resistor,Metal Film,4.02KOhms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200FKBF CMF554K0200FKBF-ND 71C9413
Product Name RES 4.02K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.02Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers