Vishay Precision Group Metal Film Resistors - CMF554K0200FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 4.02Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.02Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K0200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K0200FHEB
Metal Film Resistors - CMF554K0200FHEB
Metal Film Resistors - Through Hole 1/4watt 4.02Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 4.02Kohms 1%

Supplier's Site
Through Hole Resistors - CMF4.02KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.02KHFTR-ND
Through Hole Resistors CMF4.02KHFTR-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.02KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.02KHFCT-ND
Through Hole Resistors CMF4.02KHFCT-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay - 68P7192 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay
68P7192
Metal Film Resistor, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay 68P7192
METAL FILM RESISTOR, 4.02 KOHM, 500 MW, 1%; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.02 KOHM, 500 MW, 1%; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay
83R8153
Resistor, Metal Film, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay 83R8153
RESISTOR, METAL FILM, 4.02 KOHM, 500 MW, 1%; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.02 KOHM, 500 MW, 1%; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200FHEB CMF4.02KHFTR-ND 68P7192
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 4.02 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details