Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FEBF

Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W 1% AXIAL - CMF554K0200FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W 1% AXIAL
CMF554K0200FEBF
RES 4.02K OHM 1/2W 1% AXIAL CMF554K0200FEBF
RES 4.02Kohm 1/2W 1% AXIAL

RES 4.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200FEBF-ND
Through Hole Resistors CMF554K0200FEBF-ND
4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4164
Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4164
Resistor,Metal Film,40.2KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,40.2KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200FEBF CMF554K0200FEBF-ND 41C4164
Product Name RES 4.02K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,40.2Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details