Vishay Intertechnology, Inc. Through Hole Resistors CMF554K0200DHR6

Description
4.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K0200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200DHR6-ND
Through Hole Resistors CMF554K0200DHR6-ND
4.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K0200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K0200DHR6
Metal Film Resistors - CMF554K0200DHR6
Metal Film Resistors - Through Hole 1/4watt 4.02Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 4.02Kohms 0.5%

Supplier's Site
Resistor,metal Film,4.02Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4160
Resistor,metal Film,4.02Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4160
Resistor,Metal Film,4.02KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.02KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200DHR6-ND CMF554K0200DHR6 41C4160
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.02Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers