Vishay Intertechnology, Inc. RES 4.02K OHM 1/2W .1% AXIAL CMF554K0200BHRE

Description
RES 4.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/2W .1% AXIAL - CMF554K0200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/2W .1% AXIAL
CMF554K0200BHRE
RES 4.02K OHM 1/2W .1% AXIAL CMF554K0200BHRE
RES 4.02Kohm 1/2W .1% AXIAL

RES 4.02Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K0200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0200BHRE-ND
Through Hole Resistors CMF554K0200BHRE-ND
4.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.02K .1% T-2 R36 Vishay - 68P7186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.02K .1% T-2 R36 Vishay
68P7186
Cmf-55 4.02K .1% T-2 R36 Vishay 68P7186
CMF-55 4.02K .1% T-2 R36

CMF-55 4.02K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0200BHRE CMF554K0200BHRE-ND 68P7186
Product Name RES 4.02K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.02K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers